TE Connectivity CR2698-000
- 收藏
- 对比
CR2698-000
2460-CR2698-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, ANZPAC / China / EMEA, EVA, ≤ 25 kV, Railway Insulator, 270 kV BIL Rating, Bolt Size Hole M16, RAYCHEM RRA
1最小包装量--
CR2698-000详情
TE Connectivity CR2698-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
BIL Ratingu2009(kV)
270
Station Post Insulator Product Typeu2009
Railway Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 25
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
8-1899574-5
TE Internal Description
RRA-46G-TUG-629
TE Internal #
CR2698-000
CR2698-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。