TE Connectivity CR6026-000
- 收藏
- 对比
CR6026-000
2460-CR6026-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / ASIA / ANZPAC, Cage, 40 kA, Class 1, Creepage Distance 380 mm, 4.2 C Qrs, RAYCHEM HDA
1最小包装量--
CR6026-000详情
TE Connectivity CR6026-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Residual Voltage (Nominal Current)u2009(kV)
3.3
Surge Arrester Heightu2009(mm)
183
Cantilever Strength -SSLu2009(kN)
350
Surge Arrester Technologyu2009
Cage
TE Internal #
CR6026-000
TE Internal Description
HDA-01MA-NFF
Alias #
HDA-01MA-NFF
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
CR6026-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。