TE Connectivity CR6081-011
- 收藏
- 对比
CR6081-011
2460-CR6081-011
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / ANZPAC / EMEA, Separable Connector, ≤ 24 kV, Shearbolt, 1250A / 630A Bushing Type, Wire Copper, Aluminum/Copper
1最小包装量--
CR6081-011详情
TE Connectivity CR6081-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR6081-011
TE Internal Description
RSTI-3954
Alias #
RSTI3954
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
English
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Connector Typeu2009
Shearbolt
CR6081-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。