TE Connectivity CR6082-008
- 收藏
- 对比
CR6082-008
2460-CR6082-008
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ANZPAC / ASIA / AMERICAS, Separable Connector, ≤ 24 kV, Mechanical, 1250A / 630A Bushing Type, Copper Wire, RAYCHEM RSTI
1最小包装量--
CR6082-008详情
TE Connectivity CR6082-008重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Dead Break Connection Connector Typeu2009
Mechanical
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Technologyu2009
Separable Connector
Installation Instructionu2009
Norwegian
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
RSTI-5951
TE Internal Description
RSTI-5951
TE Internal #
CR6082-008
CR6082-008拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。