TE Connectivity CR6083-007
- 收藏
- 对比
CR6083-007
2460-CR6083-007
套管 - 电源电缆
--
大陆
立即发货

Dead Break Connections, ASIA / AMERICAS / ANZPAC, Separable Connector, ≤ 24 kV, Shearbolt, 1250A / 630A Bushing Type, Wire Copper, Aluminum/Copper
1最小包装量--
CR6083-007详情
TE Connectivity CR6083-007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CR6083-007
TE Internal Description
RSTI-5952
Alias #
RSTI-5952
Dead Break Connection Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Installation Instructionu2009
Italian
Dead Break Connection Technologyu2009
Separable Connector
Dead Break Connection Voltage Classu2009(kV)
≤ 24
Dead Break Connection Connector Typeu2009
Shearbolt
CR6083-007拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。