TE Connectivity CR6798-023
- 收藏
- 对比
CR6798-023
2460-CR6798-023
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC, Heat Shrink, ≤ 12 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 800 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CR6798-023详情
TE Connectivity CR6798-023重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joint & Splice Application Typeu2009
Inline
TE Internal #
CR6798-023
TE Internal Description
MXSU-3171
Alias #
MXSU-3171
Joints & Splice Product Availabilityu2009
ANZPAC
Installation Instructionu2009
English
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
CR6798-023拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。