TE Connectivity CR6821-011
- 收藏
- 对比
CR6821-011
2460-CR6821-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, SEE, Heat Shrink, Wire Copper, 3 Core, Cross-Section 70 – 150 mm², Polymeric, Termination Length 450 mm, RAYCHEM POLT
1最小包装量--
CR6821-011详情
TE Connectivity CR6821-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Termination Technologyu2009
热缩管
Installation Instructionu2009
English
Power Cable Termination Product Availabilityu2009
SEE
TE Internal Description
POLT-12D/3XOH1-ML-2-13
TE Internal #
CR6821-011
Cable Shield Styleu2009
Wire Copper
Power Cable Termination Voltage Classu2009(kV)
≤ 12
CR6821-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。