TE Connectivity CR7139-000
- 收藏
- 对比
CR7139-000
2460-CR7139-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA, ≤ 36 kV, Line Post Insulator, 170 kV BIL Rating, Creepage Distance 1 in/Kv, Creepage Distance 922 mm
1最小包装量--
CR7139-000详情
TE Connectivity CR7139-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Station Post Insulator Product Typeu2009
Line Post Insulator
BIL Ratingu2009(kV)
170
Station Post Insulator Voltage Classu2009(kV)
≤ 36
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Product Availabilityu2009
Worldwide
Alias #
RLP-36G-FA-3/4-NPG-M01
TE Internal Description
RLP-36G-FA-3/4-NPG-M01
TE Internal #
CR7139-000
CR7139-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。