TE Connectivity CS0450-010
- 收藏
- 对比
CS0450-010
2460-CS0450-010
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 1000 mm², 1 Core, Polymeric, RAYCHEM MXSU
1最小包装量--
CS0450-010详情
TE Connectivity CS0450-010重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Product Availabilityu2009
EMEA
TE Internal Description
MXSU-5181
TE Internal #
CS0450-010
Installation Instructionu2009
Swedish
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joint & Splice Application Typeu2009
Inline
CS0450-010拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。