TE Connectivity CS0450-011
- 收藏
- 对比
CS0450-011
2460-CS0450-011
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, ANZPAC / EMEA / China, Heat Shrink, ≤ 24 kV, Inline, Medium Voltage Size Transition Joint, Cross-Section 1000 mm², RAYCHEM MXSU
1最小包装量--
CS0450-011详情
TE Connectivity CS0450-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Joints & Splice Voltage Classu2009(kV)
≤ 24
Joints & Splice Technologyu2009
热缩管
Installation Instructionu2009
English
Joints & Splice Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
TE Internal Description
MXSU-5181
Joint & Splice Application Typeu2009
Inline
TE Internal #
CS0450-011
CS0450-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。