TE Connectivity CS0627-000
- 收藏
- 对比
CS0627-000
2460-CS0627-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, AMERICAS / China / EMEA, 400 V, Street Lighting Fuse Box, Door Height (Min) 350 mm, Door Width (Min) 85 mm, GURO EKM
1最小包装量--
CS0627-000详情
TE Connectivity CS0627-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Door Height (Min)u2009(mm)
350
Door Width (Min)u2009(mm)
85
TE Internal #
CS0627-000
TE Internal Description
EKM-2051-2D1-5S/C-DE04
Alias #
EKM-2051-2D1-FILS-DE04
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Street Lighting Fuse Box Voltage Ratingu2009(V)
400
CS0627-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。