TE Connectivity CS1144-000
- 收藏
- 对比
CS1144-000
2460-CS1144-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Germany, Heat Shrink, Wire, 1 Core, Cross-Section 500 – 630 mm², Plastic, Termination Length 340 mm, RAYCHEM IXSU
1最小包装量--
CS1144-000详情
TE Connectivity CS1144-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS1144-000
TE Internal Description
IXSU-F5151-ML-7-17-DE01
Alias #
IXSU-F5151-ML-7-17-DE01
Power Cable Termination Product Availabilityu2009
Germany
Installation Instructionu2009
German
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 24
Cable Shield Styleu2009
Wire
CS1144-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。