TE Connectivity CS6728N001
- 收藏
- 对比
CS6728N001
2460-CS6728N001
套管 - 电源电缆
--
大陆
立即发货

Power Cable Breakouts, ASIA / ANZPAC / EMEA, ≤ 1 kV, Heat Shrink, Cable Breakout Boot, 35 mm Application Diameter, Cross-Section (Power Cable) 80 mm²
1最小包装量--
CS6728N001详情
TE Connectivity CS6728N001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS6728N001
TE Internal Description
402W236/S (S5)
Alias #
402W236/S (S5)
Power Cable Breakout Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Power Cable Breakout Voltage Ratingu2009(kV)
≤ 1
Power Cable Breakout Technologyu2009
热缩管
Power Cable Breakout Product Typeu2009
Cable Breakout Boot
Application Diameter (Min) (Body)u2009(mm)
35
CS6728N001拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。