TE Connectivity CS7831-000
- 收藏
- 对比
CS7831-000
2460-CS7831-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, Frequency, Single Phase, 200/250 V, Case Size 3.5, ANSI, Cutout 2.75, 50 – 60 Hz Operating Frequency, Crompton Saxon
1最小包装量--
CS7831-000详情
TE Connectivity CS7831-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS7831-000
TE Internal Description
CI-013-41SA-RNAJ-AJ-B3
Alias #
CI-013-41SA-RNAJ-AJ-B3
Power Meter Functionu2009
Frequency
System Typeu2009
单相
Scaleu2009(V)
200/250
Case Sizeu2009
3.5
Case Styleu2009
ANSI
CS7831-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。