TE Connectivity CS8921-000
- 收藏
- 对比
CS8921-000
2460-CS8921-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ANZPAC / AMERICAS / ASIA, Cage Design, 20 kA, Class DH, 41.3 kV Voltage (Ur), RAYCHEM RSTI
1最小包装量--
CS8921-000详情
TE Connectivity CS8921-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS8921-000
TE Internal Description
RSTI-68SA3310
Alias #
RSTI-68SA3310
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Technologyu2009
Cage Design
Short Circuit Currentu2009(kA)
20
Surge Arrester Classu2009
DH
Continuous Operating Voltage (Uc)u2009(kV)
33
CS8921-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。