TE Connectivity CS9663-000
- 收藏
- 对比
CS9663-000
2460-CS9663-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Voltage, Single Phase, Measured Value 150, 0/150 V, Short Scale (90), Case Size 2.5, ANSI, Crompton Challenger
1最小包装量--
CS9663-000详情
TE Connectivity CS9663-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(V)
0/150
Measured Valueu2009
150
System Typeu2009
单相
Power Meter Functionu2009
直流电压
Alias #
5-1899631-8
TE Internal Description
CI-362-01VAPZPZ
TE Internal #
CS9663-000
类型
Cap
CS9663-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。