TE Connectivity CS9931-000
- 收藏
- 对比
CS9931-000
2460-CS9931-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Ammeter, Single Phase, Measured Value 5, 0/150 A, Long Scale (240), Case Size 4.5, ANSI, Cutout 4.06, Crompton 007
1最小包装量--
CS9931-000详情
TE Connectivity CS9931-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CS9931-000
TE Internal Description
CI-007-05FA-LSPZ-C7
Alias #
CI-007-05FA-LSPZ-C7
Power Meter Functionu2009
交流电流表
System Typeu2009
单相
Measured Valueu2009
5
Scaleu2009(A)
0/150
Scale Shapeu2009
Long Scale (240)
CS9931-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。