TE Connectivity CTG-22-08-513 V001
- 收藏
- 对比
CTG-22-08-513 V001详情
TE Connectivity CTG-22-08-513 V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Processor Brand
AMD
Processor Series
EPYC Embedded 3000
Maximum Operating Temperature
+ 60 C
Cache Memory
32 MB
Minimum Operating Temperature
0 C
Factory Pack QuantityFactory Pack Quantity
1
Interface Type
SPI, UART, USB
Chipsets
集成在SoC中
Part # Aliases
48602 048602
Manufacturer
congatec
Brand
congatec
Processor Type
EPYC 3351
Memory Types
DDR4
系列
EPYC 3000
子类别
Computing
频率
3 GHz
内存大小
96 GB
产品类别
Computer-On-Modules - COM
外形尺寸
COM Express Type 7
产品类别
Computer-On-Modules - COM
CTG-22-08-513 V001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。