TE Connectivity CTJ120E02C-513V001
- 收藏
- 对比
CTJ120E02C-513V001
2460-CTJ120E02C-513V001
端子接线系统
--
大陆
立即发货

Terminal Junction Modules, Bussing Module, Wire-to-Wire, 12 Position, Sealable, Power, DIN Rail, -85 – 392 °F [-65 – 200 °C]
1最小包装量--
CTJ120E02C-513V001详情
TE Connectivity CTJ120E02C-513V001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
YCTJ120E02CC015000
TE Internal Description
MODULE ASSY
Mil-Spec
M81714/60-20-02
Terminal Junction System Component Typeu2009
Bussing Module
Compatible With Contact Sizeu2009
20
Connector Systemu2009
Wire-to-Wire
Number of Positionsu2009
12
Sealableu2009
有
CTJ120E02C-513V001拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。