TE Connectivity CTJ120E06E-513 [V001]
- 收藏
- 对比
CTJ120E06E-513 [V001]
2460-CTJ120E06E-513 [V001]
端子接线系统
--
大陆
立即发货

ELEC MODULE
1最小包装量--
CTJ120E06E-513 [V001]详情
TE Connectivity CTJ120E06E-513 [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
24 - 24
深度
52.6
宽度
21.5
高度
28
CTJ120E06E-513 [V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。