TE Connectivity CTJ122E01C
- 收藏
- 对比
CTJ122E01C
2460-CTJ122E01C
端子接线系统
--
大陆
立即发货

Composite Termination System Junction module
1最小包装量--
CTJ122E01C详情
TE Connectivity CTJ122E01C重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Body Orientation
Straight
Product Depth (mm)
12.95(mm)
Operating Temp Range
-65C to 200C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
CTJ
包装
Bulk
类型
Module
子类别
接线盒系统
产品类别
接线端子模块
产品类别
接线端子模块
产品长度(mm)
15.92(mm)
产品高度(mm)
19.3(mm)
CTJ122E01C拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。