TE Connectivity CTJ122E01C-513 [V003]
- 收藏
- 对比
CTJ122E01C-513 [V003]
2460-CTJ122E01C-513 [V003]
端子接线系统
--
大陆
立即发货

ELEC MODULE
1最小包装量--
CTJ122E01C-513 [V003]详情
TE Connectivity CTJ122E01C-513 [V003]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Flame retardant
According to IEC/EN 60332-3-24
Colour outer sheath
Green
Degree of protection (IP)
IP20
Category
5
长度
3.5
CTJ122E01C-513 [V003]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。