TE Connectivity CTJ-3A-16-4032 [V001]
- 收藏
- 对比
CTJ-3A-16-4032 [V001]
2460-CTJ-3A-16-4032 [V001]
端子接线系统
--
大陆
立即发货

RAIL ASSY
1最小包装量--
CTJ-3A-16-4032 [V001]详情
TE Connectivity CTJ-3A-16-4032 [V001]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Plastic
Degree of protection (IP)
IP65
深度
300
宽度
1100
高度
1200
CTJ-3A-16-4032 [V001]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。