TE Connectivity CTJ420E005-513 V003
- 收藏
- 对比
CTJ420E005-513 V003详情
TE Connectivity CTJ420E005-513 V003重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Type of electric connection
Flat plug-in connection
Voltage type for actuating
DC
Rated control supply voltage at DC
100 - 110
深度
52.6
宽度
21.5
高度
28
CTJ420E005-513 V003拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine








哦! 它是空的。