TE Connectivity CTJ420E311-513
- 收藏
- 对比
CTJ420E311-513
2460-CTJ420E311-513
端子接线系统
--
大陆
立即发货

Terminal Junction Modules, Electronic Module, -65 – 200 °C, DEUTSCH CTJ
1最小包装量--
CTJ420E311-513详情
TE Connectivity CTJ420E311-513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
22 Weeks
RoHS
Compliant
MIL Type
SAE-AS81714
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CTJ420E311-513
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.73
包装
Bulk
连接器类型
Crimp
子类别
接线盒系统
Reach合规守则
compliant
Brand Name
DEUTSCH
产品类别
接线端子模块
产品类别
接线端子模块
CTJ420E311-513拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。