TE Connectivity CTJ516E06
- 收藏
- 对比
CTJ516E06
2460-CTJ516E06
端子接线系统
--
大陆
立即发货

Pluggable Module 6 Position 16 Size Through Hole
1最小包装量--
CTJ516E06详情
TE Connectivity CTJ516E06重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Operating Temperature Max Deg. C
200C
Body Orientation
Straight
Operating Temp Range
-65C to 200C
Operating Temperature Min Deg. C
-65C
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
系列
CTJ
包装
Bulk
类型
Module
子类别
接线盒系统
产品类别
接线端子模块
产品类别
接线端子模块
CTJ516E06拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。