TE Connectivity CTJ720E01B-513 [V003]
- 收藏
- 对比
CTJ720E01B-513 [V003]
2460-CTJ720E01B-513 [V003]
端子接线系统
--
大陆
立即发货

MODULE ASSY
1最小包装量--
CTJ720E01B-513 [V003]详情
TE Connectivity CTJ720E01B-513 [V003]重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Permitted cable outer temperature after assembling without vibration
-40 - 105
Rated current In
4
Permitted cable outer temperature during assembling/handling
-20 - 90
Degree of protection (IP)
IP67
Material of contact surface
Gold
CTJ720E01B-513 [V003]拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。