TE Connectivity CTJ920E06N-513
- 收藏
- 对比
CTJ920E06N-513
2460-CTJ920E06N-513
端子接线系统
--
大陆
立即发货

Terminal Junction Modules RECP ASSY
1最小包装量--
CTJ920E06N-513详情
TE Connectivity CTJ920E06N-513重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
17 Weeks, 5 Days
MIL Type
SAE-AS81714
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
TE Connectivity
Brand
TE Connectivity / DEUTSCH
RoHS
Details
Contact Finish Mating
未说明
Rohs Code
有
Manufacturer Part Number
CTJ920E06N-513
Contact Materials
未说明
Part Life Cycle Code
活跃
Ihs Manufacturer
TE CONNECTIVITY LTD
Risk Rank
5.72
Manufacturer Series
CTJ9
系列
CTJ
包装
Bulk
无铅代码
有
连接器类型
矩形连接器
子类别
接线盒系统
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
not_compliant
Brand Name
DEUTSCH
主体/外壳样式
RECEPTACLE
产品类别
接线端子模块
产品类别
接线端子模块
CTJ920E06N-513拓展信息
TE Connectivity
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine
TE Connectivity Aerospace, Defense and Marine







哦! 它是空的。