TE Connectivity CU7388-000
- 收藏
- 对比
CU7388-000
2460-CU7388-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, AC Voltage, Single Phase, Measured Value 300, 0/300 V, Long Scale (240), Case Size 4.5, ANSI, Cutout 4.06, Crompton 007
1最小包装量--
CU7388-000详情
TE Connectivity CU7388-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Long Scale (240)
Scaleu2009(V)
0/300
Measured Valueu2009
300
System Typeu2009
单相
Power Meter Functionu2009
AC Voltage
Alias #
CI-007-05GA-RXRX-C7
TE Internal Description
CI-007-05GA-RXRX-C7
TE Internal #
CU7388-000
CU7388-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。