TE Connectivity CV2433-000
- 收藏
- 对比
CV2433-000
2460-CV2433-000
五金件,紧固件,配件
--
大陆
立即发货

Electronic Power Meters, Transducer, DIN Rail, Single Phase, None, 120 V, Analog, Cutout None, 60 Hz Operating Frequency, Crompton Protector
1最小包装量--
CV2433-000详情
TE Connectivity CV2433-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Measurement Rangeu2009
120 V
Display Typeu2009
None
System Typeu2009
单相
Case Styleu2009
DIN Rail
Power Meter Typeu2009
Transducer
Alias #
5-1899772-2
TE Internal Description
CI-253TVLUPQ/1
TE Internal #
CV2433-000
CV2433-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。