TE Connectivity CX6158-000
- 收藏
- 对比
CX6158-000
2460-CX6158-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Inline Joint, Cross-Section 25 – 50 mm², 5 Core, Plastic, RAYCHEM POLJ
1最小包装量--
CX6158-000详情
TE Connectivity CX6158-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX6158-000
TE Internal Description
POLJ-01/5X25-50-W
Alias #
POLJ-01/5X25-50-W
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
Russian
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Inline
CX6158-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。