TE Connectivity CX7295-005
- 收藏
- 对比
CX7295-005
2460-CX7295-005
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 12 kV, Branch, Medium Voltage Branch Joint, Cross-Section 70 – 185 mm², 1 Core, Plastic (XLPE), RAYCHEM MXSB
1最小包装量--
CX7295-005详情
TE Connectivity CX7295-005重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX7295-005
TE Internal Description
MXSB-12B/1XU-2XU
Joints & Splice Product Availabilityu2009
EMEA
Installation Instructionu2009
German
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 12
Joint & Splice Application Typeu2009
Branch
CX7295-005拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。