TE Connectivity CX8707-011
- 收藏
- 对比
CX8707-011
2460-CX8707-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Plastic (XLPE), RAYCHEM IXSU
1最小包装量--
CX8707-011详情
TE Connectivity CX8707-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CX8707-011
TE Internal Description
IXSU-F4344
Alias #
IXSUF4344
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
8.7/15(17.5)
Number of Coresu2009
1
Insulationu2009
Plastic (XLPE)
Power Cable Termination Tail Lengthu2009
1200u2009mmu2009[u200947.244u2009inu2009]
CX8707-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。