TE Connectivity CY1835-000
- 收藏
- 对比
CY1835-000
2460-CY1835-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, China / ASIA / EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Joint, Cross-Section 10 – 70 mm², 4 Core, XLPE/EPR, No Armoring
1最小包装量--
CY1835-000详情
TE Connectivity CY1835-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY1835-000
TE Internal Description
EPKJ-0242-BE01
Alias #
EPKJ-0242-BE01
Joints & Splice Product Availabilityu2009
ASIA, China, EMEA
Joints & Splice Technologyu2009
热缩管
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joint & Splice Application Typeu2009
Inline
Joints & Splice Product Typeu2009
Low Voltage Joint
CY1835-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。