TE Connectivity CY1836-000
- 收藏
- 对比
CY1836-000
2460-CY1836-000
套管 - 电源电缆
--
大陆
立即发货

Joints & Splices, EMEA, Heat Shrink, ≤ 1 kV, Inline, Low Voltage Inline Joint, Cross-Section 25 – 150 mm², 4 Core, Plastic, RAYCHEM LJSM
1最小包装量--
CY1836-000详情
TE Connectivity CY1836-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY1836-000
TE Internal Description
LJSM-4X025/150-BE01
Alias #
LJSM-4X025/150-BE01
Joints & Splice Voltage Classu2009(kV)
≤ 1
Joints & Splice Product Availabilityu2009
EMEA
Joints & Splice Technologyu2009
热缩管
Joint & Splice Application Typeu2009
Inline
Joints & Splice Product Typeu2009
Low Voltage Inline Joint
CY1836-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。