TE Connectivity CY1840-000
- 收藏
- 对比
CY1840-000
2460-CY1840-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, EMEA, Heat Shrink, 4 Core, Cross-Section 70 – 150 mm², Plastic, RAYCHEM EPKT
1最小包装量--
CY1840-000详情
TE Connectivity CY1840-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY1840-000
TE Internal Description
EPKT-0047-BE07
Alias #
EPKT-0047-BE07
Power Cable Termination Product Availabilityu2009
EMEA
Installation Instructionu2009
English
Power Cable Termination Technologyu2009
热缩管
Power Cable Termination Voltage Classu2009(kV)
≤ 1
Number of Coresu2009
4
CY1840-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。