TE Connectivity CY2302-000
- 收藏
- 对比
CY2302-000
2460-CY2302-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, Porcelain, 345 kV, Station Post Insulator, 1300 kV BIL Rating, Bolt Size 7 in / 5 in, Bolt Size Hole 11UNC / 10UNC
1最小包装量--
CY2302-000详情
TE Connectivity CY2302-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
SP-TR369PG
Alias #
6-1899842-5
Station Post Insulator Product Availabilityu2009
Worldwide
Station Post Insulator Technologyu2009
Porcelain
Station Post Insulator Voltage Classu2009(kV)
345
Station Post Insulator Product Typeu2009
Station Post Insulator
BIL Ratingu2009(kV)
1300
TE Internal #
CY2302-000
CY2302-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。