TE Connectivity CY2985-000
- 收藏
- 对比
CY2985-000
2460-CY2985-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, China / EMEA / ANZPAC, EVA, 3 DC kV, Railway Insulator, 216 kV BIL Rating, Bolt Size Hole M16, Creepage Distance 875 mm
1最小包装量--
CY2985-000详情
TE Connectivity CY2985-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
CY2985-000
TE Internal Description
RC-R11TUR170-875CEG09
Alias #
RC-R11TUR170-875CEG09
Station Post Insulator Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Station Post Insulator Technologyu2009
EVA
Station Post Insulator Voltage Classu2009(kV)
3 DC
Station Post Insulator Product Typeu2009
Railway Insulator
BIL Ratingu2009(kV)
216
CY2985-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。