TE Connectivity CY3147-000
- 收藏
- 对比
CY3147-000
2460-CY3147-000
五金件,紧固件,配件
--
大陆
立即发货

Analog Power Meters, DC Ammeter, Single Phase, 0/75 mV, 0/100 A, Short Scale (90), Case Size 72, DIN, Cutout 68, Crompton 007
1最小包装量--
CY3147-000详情
TE Connectivity CY3147-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Scale Shapeu2009
Short Scale (90)
Scaleu2009(A)
0/100
Scaleu2009(mV)
0/75
System Typeu2009
单相
Power Meter Functionu2009
直流电流表
Alias #
1899740-2
TE Internal Description
CI-E24301VGEJZU/T
TE Internal #
CY3147-000
CY3147-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。