TE Connectivity CZ9072-000
- 收藏
- 对比
CZ9072-000
2460-CZ9072-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Station Post Insulators, Worldwide, EVA Insulator, ≤ 19 kV, Insulator, 159 kV BIL Rating, Bolt Size Hole M12, Creepage Distance 497 mm
1最小包装量--
CZ9072-000详情
TE Connectivity CZ9072-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
BIL Ratingu2009(kV)
159
Station Post Insulator Product Typeu2009
Insulator
Station Post Insulator Voltage Classu2009(kV)
≤ 19
Station Post Insulator Technologyu2009
EVA Insulator
Station Post Insulator Product Availabilityu2009
Worldwide
Alias #
EPBI-19R-PPG-25KN-M02
TE Internal Description
EPBI-19R-PPG-25KN-M02
TE Internal #
CZ9072-000
CZ9072-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。