TE Connectivity D02485-000
- 收藏
- 对比
D02485-000
2460-D02485-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / ANZPAC / China, Wrap, 100 kA, Class 1, 3.2 C Qrs, 1.3 kV Voltage (Ur), 1 kV Voltage (Uc), Bowthorpe CPA
1最小包装量--
D02485-000详情
TE Connectivity D02485-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D02485-000
TE Internal Description
CPA-01-017
Alias #
4-1899682-7
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Surge Arrester Technologyu2009
Wrap
Cantilever Strength -SSLu2009(kN)
200
Surge Arrester Heightu2009(mm)
85.4
Residual Voltage (Nominal Current)u2009(kV)
3.3
D02485-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。