TE Connectivity D08155-011
- 收藏
- 对比
D08155-011
2460-D08155-011
套管 - 电源电缆
--
大陆
立即发货

Power Cable Terminations, Heat Shrink, 1 Core, Cross-Section 50 – 120 mm², Plastic, Mechanical Lug Included (Shield), RAYCHEM POLT
1最小包装量--
D08155-011详情
TE Connectivity D08155-011重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Insulationu2009
Plastic
Cross-Section Rangeu2009(mm²)
50 – 120
Number of Coresu2009
1
Power Cable Termination Voltage Classu2009(kV)
20.8/36(42)
Power Cable Termination Technologyu2009
热缩管
Alias #
POLT-42D/1XO-L12
TE Internal Description
POLT-42D/1XO-L12
TE Internal #
D08155-011
D08155-011拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。