TE Connectivity D24610-000
- 收藏
- 对比
D24610-000
2460-D24610-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, EMEA / AMERICAS / ANZPAC, Class 2, 4.1 C Qrs, .55 kV Voltage (Ur), .44 kV Voltage (Uc), RAYCHEM LVA
1最小包装量--
D24610-000详情
TE Connectivity D24610-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surge Arrester Heightu2009(mm)
56
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Alias #
9-1201785-8
TE Internal Description
LVA-440B-CL
TE Internal #
D24610-000
Residual Voltage (Nominal Current)u2009(kV)
1.8
Surge Arrester Classu2009
2
Continuous Operating Voltage (Uc)u2009(kV)
.44
D24610-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。