TE Connectivity D24985-000
- 收藏
- 对比
D24985-000
2460-D24985-000
套管 - 电源电缆
--
大陆
立即发货

Power Cable Wraps, Worldwide, Heat Shrink, ≤ 1 kV, Heat Shrink Wraparound, 7.874 in [200 mm] Application Diameter, RAYCHEM CRSM
1最小包装量--
D24985-000详情
TE Connectivity D24985-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Power Cable Wrap Voltage Ratingu2009(kV)
≤ 1
Power Cable Wrap Product Typeu2009
Heat Shrink Wraparound
Application Diameter (Max)u2009
200u2009mmu2009[u20097.874u2009inu2009]
Power Cable Wrap Technologyu2009
热缩管
Power Cable Wrap Product Availabilityu2009
Worldwide
Alias #
7-1200786-9
TE Internal Description
CRSM-250/98-1200/239(B5)
TE Internal #
D24985-000
D24985-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。