TE Connectivity D29063-000
- 收藏
- 对比
D29063-000
2460-D29063-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

LV/MV Insulating Covers, Americas, Cold Applied, ≤ 35 kV, Insulator Cover, Line Post/Pin, Porcelain, Conductor Range 6 – 556 AWG/kcmil, RAYCHEM BCIC
1最小包装量--
D29063-000详情
TE Connectivity D29063-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D29063-000
TE Internal Description
BCIC-G-PIN-556-01(B6)
Alias #
8-1201816-7
LV/MV Insulating Cover Product Availabilityu2009
Americas
LV/MV Insulating Cover Technologyu2009
Cold Applied
LV/MV Insulating Cover Voltage Classu2009(kV)
≤ 35
LV/MV Insulating Cover Product Typeu2009
Insulator Cover
Equipmentu2009
Line Post/Pin
D29063-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。