TE Connectivity D30908-000
- 收藏
- 对比
D30908-000
2460-D30908-000
可堆叠塔式照明和元器件
--
大陆
立即发货

Street Lighting Fuse Boxes, EMEA / AMERICAS / ASIA, 500 V, Street Lighting Fuse Box, Door Height (Min) 250 mm, Door Width (Min) 80 mm, GURO EKM
1最小包装量--
D30908-000详情
TE Connectivity D30908-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Street Lighting Fuse Box Product Typeu2009
Street Lighting Fuse Box
Street Lighting Fuse Box Voltage Ratingu2009(V)
500
Street Lighting Fuse Box Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
Alias #
8-1200718-2
TE Internal Description
EKM-1261-2D2-4X16-2CG-C3
TE Internal #
D30908-000
Door Height (Min)u2009(mm)
250
Door Width (Min)u2009(mm)
80
D30908-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。