TE Connectivity D31017-000
- 收藏
- 对比
D31017-000
2460-D31017-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, Class Type II
1最小包装量--
D31017-000详情
TE Connectivity D31017-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal #
D31017-000
TE Internal Description
LVA-440B-BL
Alias #
1201786-3
Surge Arrester Heightu2009(mm)
56
Residual Voltage (Nominal Current)u2009(kV)
1.8
Surge Arrester Classu2009
Type II
Continuous Operating Voltage (Uc)u2009(kV)
.44
D31017-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。