TE Connectivity D34385-000
- 收藏
- 对比
D34385-000
2460-D34385-000
元件绝缘子,安装座,垫片
--
大陆
立即发货

Lightning Arresters & Surge Arresters, ASIA / EMEA / AMERICAS, Cage, 40 kA, Class 2, Creepage Distance 758 mm, 6 C Qrs, Bowthorpe OCP2
1最小包装量--
D34385-000详情
TE Connectivity D34385-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Surge Arrester Heightu2009(mm)
299
TE Internal #
D34385-000
TE Internal Description
BOW-OCP2-22S-NFF
Alias #
2-1201814-8
Surge Arrester Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, EMEA
Surge Arrester Technologyu2009
Cage
Cantilever Strength -SSLu2009(kN)
350
Residual Voltage (Nominal Current)u2009(kV)
71.3
D34385-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。