TE Connectivity D34921-000
- 收藏
- 对比
D34921-000
2460-D34921-000
套管 - 电源电缆
--
大陆
立即发货

Potting Resin, ASIA / China / AMERICAS, Resin, ≤ 24 / ≤ 12 / ≤ 1, Casting Material, Can, Mechanical Protection & Insulation, RAPID 3010
1最小包装量--
D34921-000详情
TE Connectivity D34921-000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
TE Internal Description
RAPID-3-C245
TE Internal #
D34921-000
Potting Resin Technologyu2009
Resin
Potting Resin Voltage Ratingu2009
≤ 1, ≤ 12, ≤ 15, ≤ 17.5, ≤ 24, ≤ 25, ≤ 35, ≤ 36, ≤ 42, ≤ 46, ≤ 7.2
Potting Resin Product Typeu2009
Casting Material
Potting Resin Packaging Methodu2009
Can
Alias #
7-1200615-6
Potting Resin Product Availabilityu2009
AMERICAS, ANZPAC, ASIA, China, EMEA
D34921-000拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。