TE Connectivity D38999/20ZJ37AA
- 收藏
- 对比
D38999/20ZJ37AA
2460-D38999/20ZJ37AA
连接器,连接线
--
大陆
立即发货

Conn MIL-DTL-38999 Circular M 37 POS Crimp ST Wall Mount 37 Terminal 1 Port - Bulk (Alt: D38999/20ZJ37AA)
1最小包装量--
D38999/20ZJ37AA详情
TE Connectivity D38999/20ZJ37AA重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
底架
Wall
Manufacturer Part Number
D38999/20ZJ37AA
Part Life Cycle Code
Transferred
Ihs Manufacturer
SOURIAU INC
Risk Rank
8.18
Manufacturer Series
D38999/20
RoHS
Non-Compliant
包装
Bulk
终端
Crimp
连接器类型
密耳系列连接器
性别
Female
方向
Straight
Reach合规守则
unknown
接头数量
37
辐射硬化
无
D38999/20ZJ37AA拓展信息
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity
TE Connectivity







哦! 它是空的。